Broadcom Inc. LED Indication - Discrete HSMA-C350

Description
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4370-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4370-1-ND
LED Indication - Discrete 516-4370-1-ND
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-4370-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4370-2-ND
LED Indication - Discrete 516-4370-2-ND
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-4370-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4370-6-ND
LED Indication - Discrete 516-4370-6-ND
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C350
Standard LEDs - SMD HSMA-C350
Standard LEDs - SMD Chip,Top Mt,AlInGaP Amb

Standard LEDs - SMD Chip,Top Mt,AlInGaP Amb

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4370-1-ND HSMA-C350
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details