Broadcom Inc. Surface Mount chipLED HSMG-C150

Description
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMG-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMG-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount  chipLED - HSMG-C150 - Broadcom Inc.
San Jose, CA, USA
Surface Mount chipLED
HSMG-C150
Surface Mount chipLED HSMG-C150
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMG-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED Is designed in an industry standard package for ease of handling and use.

The HSMG-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1443-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1443-6-ND
LED Indication - Discrete 516-1443-6-ND
Green 572nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Green 572nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1443-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1443-1-ND
LED Indication - Discrete 516-1443-1-ND
Green 572nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Green 572nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1443-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1443-2-ND
LED Indication - Discrete 516-1443-2-ND
Green 572nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Green 572nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMG-C150 - 095758-HSMG-C150 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C150
095758-HSMG-C150
LED Indication - Discrete - HSMG-C150 095758-HSMG-C150
Manufacturer: Broadcom Limited Win Source Part Number: 095758-HSMG-C150 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 1.10mm Family Name: HSMG-C150 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LS1206-GTW; CSSC-YAGD4-C ; LS1206-GW; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan, China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, LED Lighting

Manufacturer: Broadcom Limited
Win Source Part Number: 095758-HSMG-C150
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 1.10mm
Family Name: HSMG-C150
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LS1206-GTW; CSSC-YAGD4-C ; LS1206-GW;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan, China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, LED Lighting

Buy Now Datasheet
LEDs - 4860531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMG-C150 LED

Broadcom HSMG-C150 LED

Supplier's Site
LEDs - 4860531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMG-C150 LED

Broadcom HSMG-C150 LED

Supplier's Site
LEDs - 9225716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMG-C150 LED

Broadcom HSMG-C150 LED

Supplier's Site
Led, Green, 2Mm X 1.6Mm, 15Mcd, 572Nm; Led Color Broadcom - 40K0120 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm X 1.6Mm, 15Mcd, 572Nm; Led Color Broadcom
40K0120
Led, Green, 2Mm X 1.6Mm, 15Mcd, 572Nm; Led Color Broadcom 40K0120
LED, GREEN, 2MM X 1.6MM, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 2MM X 1.6MM, 15MCD, 572NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C150
Standard LEDs - SMD HSMG-C150
Standard LEDs - SMD Green Diffused 572nm 8mcd

Standard LEDs - SMD Green Diffused 572nm 8mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C150 516-1443-6-ND 095758-HSMG-C150 4860531 4860531P 40K0120 HSMG-C150
Product Name Surface Mount chipLED LED Indication - Discrete LED Indication - Discrete - HSMG-C150 LEDs LEDs Led, Green, 2Mm X 1.6Mm, 15Mcd, 572Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: 3.2mm x 1.6mm 1206 (3216 Metric) 3.2 x 1.6 x 1.1mm
LED Type Green Green Green; Green Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 572 nm (5720 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
Dual color chip LED with reflector - SML-020MYT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 to 585 nm (5700 to 5850 Å)
View Details