Broadcom Inc. Top Mount Miniature ChipLED HSMC-C280

Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet
Description
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount Miniature ChipLED - HSMC-C280 - Broadcom Inc.
San Jose, CA, USA
Top Mount Miniature ChipLED
HSMC-C280
Top Mount Miniature ChipLED HSMC-C280
This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-C280
873932-HSMC-C280
LED Indication - Discrete - HSMC-C280 873932-HSMC-C280
Manufacturer: Broadcom Limited Win Source Part Number: 873932-HSMC-C280 Features: Red 626nm LED Indication - Discrete 1.9V 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Family Name: HSMC-C280 Categories: Optoelectronics Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HSMC-C280-ND, 516-3060-1, 516-3060-2, 516-3060-6

Manufacturer: Broadcom Limited
Win Source Part Number: 873932-HSMC-C280
Features: Red 626nm LED Indication - Discrete 1.9V 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Family Name: HSMC-C280
Categories: Optoelectronics
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HSMC-C280-ND, 516-3060-1, 516-3060-2, 516-3060-6

Buy Now Datasheet
LED Indication - Discrete - 516-3060-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3060-2-ND
LED Indication - Discrete 516-3060-2-ND
Red 626nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Red 626nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3060-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3060-6-ND
LED Indication - Discrete 516-3060-6-ND
Red 626nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Red 626nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3060-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3060-1-ND
LED Indication - Discrete 516-3060-1-ND
Red 626nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Red 626nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C280
Standard LEDs - SMD HSMC-C280
Standard LEDs - SMD AlInGaP Red Red

Standard LEDs - SMD AlInGaP Red Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-C280 873932-HSMC-C280 516-3060-2-ND HSMC-C280
Product Name Top Mount Miniature ChipLED LED Indication - Discrete - HSMC-C280 LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0402 (1005 Metric)
LED Type Red Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details