Broadcom Inc. Right Angle ChipLED HSML-C120

Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet
Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - HSML-C120 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
HSML-C120
Right Angle ChipLED HSML-C120
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

Supplier's Site
LED Indication - Discrete - 516-3153-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3153-2-ND
LED Indication - Discrete 516-3153-2-ND
Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3153-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3153-1-ND
LED Indication - Discrete 516-3153-1-ND
Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3153-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3153-6-ND
LED Indication - Discrete 516-3153-6-ND
Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1133896-HSML-C120
Optoelectronics - LED Indication - Discrete 1133896-HSML-C120
Win Source Part Number: 1133896-HSML-C120 Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 4,000 Configuration: Standard Viewing Angle: 155° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Chip LED Dimension: 1.60mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.20mm x 0.60mm Alternative Parts (Cross-Reference): HSMLC120; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-3153-6,HSML-C120 -ND,516-3153-1,516-3 153-2 Base Product Number: HSML-C120

Win Source Part Number: 1133896-HSML-C120
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 155°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Height (Max): 0.60mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 1.20mm x 0.60mm
Alternative Parts (Cross-Reference): HSMLC120;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-3153-6,HSML-C120-ND,516-3153-1,516-3153-2
Base Product Number: HSML-C120

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C120
Standard LEDs - SMD HSML-C120
Standard LEDs - SMD AlInGaP Orange GaP Org

Standard LEDs - SMD AlInGaP Orange GaP Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-C120 516-3153-2-ND 1133896-HSML-C120 HSML-C120
Product Name Right Angle ChipLED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 1.0mm x 0.6mm 2-SMD, No Lead
LED Type Orange Orange Orange; Orange
Peak Wavelength 609 nm (6090 Å) 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 155 degrees 155 degrees 155 degrees
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASMT-SBB5-NT703CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers