Broadcom Inc. Surface Mount Blue chipLED HSMH-C170

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMH-C170 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMH-C170
Surface Mount Blue chipLED HSMH-C170
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMH-C170 has the widely used 2.0 x 1.25 mm footprint.

This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1427-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1427-2-ND
LED Indication - Discrete 516-1427-2-ND
Red 639nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 639nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMH-C170 - 017025-HSMH-C170 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMH-C170
017025-HSMH-C170
LED Indication - Discrete - HSMH-C170 017025-HSMH-C170
Manufacturer: Broadcom Limited Win Source Part Number: 017025-HSMH-C170 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 639nm Wavelength - Peak: 660nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 017025-HSMH-C170
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 639nm
Wavelength - Peak: 660nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMH-C170
Standard LEDs - SMD HSMH-C170
Standard LEDs - SMD Red Diffused 639nm 17mcd

Standard LEDs - SMD Red Diffused 639nm 17mcd

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 639Nm; Led Color Broadcom - 21M5390 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 639Nm; Led Color Broadcom
21M5390
Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 639Nm; Led Color Broadcom 21M5390
LED, RED, 1.25MM X 1.4MM, 17MCD, 639NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:639nm; Luminous Intensity:17mcd; Viewing Angle:170°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 17MCD, 639NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:639nm; Luminous Intensity:17mcd; Viewing Angle:170°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - HSMH-C170 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
HSMH-C170
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) HSMH-C170
20mA 17mcd 白色透镜 -40°C~+85°C 639nm Red 170° 65mW 1.8V 0805 Light Emitting Diodes (LED) ROHS

20mA 17mcd 白色透镜 -40°C~+85°C 639nm Red 170° 65mW 1.8V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMH-C170 516-1427-2-ND 017025-HSMH-C170 HSMH-C170 21M5390 HSMH-C170
Product Name Surface Mount Blue chipLED LED Indication - Discrete LED Indication - Discrete - HSMH-C170 Standard LEDs - SMD Led, Red, 1.25Mm X 1.4Mm, 17Mcd, 639Nm; Led Color Broadcom Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 2.0mm x 1.25mm x 0.8mm 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Red Red Red; Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 639 nm (6390 Å) 639 nm (6390 Å) 639 nm (6390 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 17 milliCandela 17 milliCandela 17 milliCandela 17 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details