Broadcom Inc. LED Indication - Discrete HSMN-A100-R4YJ1

Description
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMN-A100-R4YJ1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMN-A100-R4YJ1-ND
LED Indication - Discrete HSMN-A100-R4YJ1-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HSMN-A100-R4YJ1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers