Broadcom Inc. Optics - LEDs - Light Pipes - HSMU-A100-S4WJ1 HSMU-A100-S4WJ1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063555-HSMU-A100-S4 WJ1 Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 450 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 72 mW Wavelength: 592 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Alternative Parts (Cross-Reference): HSMU-A100-S4WJ1HSMUA 100S4WJ1; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Illumination Color: Orange
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063555-HSMU-A100-S4 WJ1 Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 450 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 72 mW Wavelength: 592 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Alternative Parts (Cross-Reference): HSMU-A100-S4WJ1HSMUA 100S4WJ1; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Illumination Color: Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - HSMU-A100-S4WJ1 - 1063555-HSMU-A100-S4WJ1 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - HSMU-A100-S4WJ1
1063555-HSMU-A100-S4WJ1
Optics - LEDs - Light Pipes - HSMU-A100-S4WJ1 1063555-HSMU-A100-S4WJ1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063555-HSMU-A100-S4 WJ1 Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 450 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 72 mW Wavelength: 592 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Alternative Parts (Cross-Reference): HSMU-A100-S4WJ1HSMUA 100S4WJ1; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Illumination Color: Orange

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063555-HSMU-A100-S4WJ1
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.2 V
Luminous Intensity: 450 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Power Rating: 72 mW
Wavelength: 592 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Alternative Parts (Cross-Reference): HSMU-A100-S4WJ1HSMUA100S4WJ1;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Illumination Color: Orange

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1063555-HSMU-A100-S4WJ1
Product Name Optics - LEDs - Light Pipes - HSMU-A100-S4WJ1
LED Type Orange; Orange
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 120 degrees
Luminous Intensity 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3590EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers