Broadcom Inc. Surface Mount ChipLEDs HSMY-C177

Description
The HSMY-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMY-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMY-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMY-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount ChipLEDs - HSMY-C177 - Broadcom Inc.
San Jose, CA, USA
Surface Mount ChipLEDs
HSMY-C177
Surface Mount ChipLEDs HSMY-C177
The HSMY-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMY-C177 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMY-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device.
Apart from the membrane switch application, the HSMY-C177 is also suitable for use in application whereby low height is required
The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-3995-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3995-1-ND
LED Indication - Discrete 516-3995-1-ND
Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3995-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3995-2-ND
LED Indication - Discrete 516-3995-2-ND
Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMY-C177 516-3995-1-ND
Product Name Surface Mount ChipLEDs LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Color Lighting - 516-2524-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details