Blue 468nm LED Indication - Discrete 2.85V 0402 (1005 Metric)
Blue 468nm LED Indication - Discrete 2.85V 0402 (1005 Metric)
Blue 468nm LED Indication - Discrete 2.85V 0402 (1005 Metric)
CHIP LED, BLUE, 10MCD, 468NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:468nm; Luminous Intensity:10mcd; Viewing Angle:175°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes
Standard LEDs - SMD Chip,R/angle Mt InGaN,Blue
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HSMR-C230TR-ND | 57AC2183 | HSMR-C230 |
| Product Name | LED Indication - Discrete | Chip Led, Blue, 10Mcd, 468Nm, Smd; Led Colour Broadcom | Standard LEDs - SMD |
| LED Package: | 0402 (1005 Metric) | ||
| LED Type | Blue | Blue | |
| Peak Wavelength | 464 nm (4640 Å) | 468 nm (4680 Å) | |
| Viewing Angle | 175 degrees | 175 degrees | |
| Forward Voltage | 2.85 volts | 3.15 volts |