Broadcom Inc. Reverse Mount ChipLED HSML-C265

Description
This is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.
Request a Quote Datasheet
Description
This is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Mount ChipLED - HSML-C265 - Broadcom Inc.
San Jose, CA, USA
Reverse Mount ChipLED
HSML-C265
Reverse Mount ChipLED HSML-C265
This is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.

This is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.

Supplier's Site
LED Indication - Discrete - 516-HSML-C265CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C265CT-ND
LED Indication - Discrete 516-HSML-C265CT-ND
Orange 605nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Orange 605nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C265TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C265TR-ND
LED Indication - Discrete 516-HSML-C265TR-ND
Orange 605nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Orange 605nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C265DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C265DKR-ND
LED Indication - Discrete 516-HSML-C265DKR-ND
Orange 605nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Orange 605nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C265
Standard LEDs - SMD HSML-C265
Standard LEDs - SMD AlInGaP Orange Org

Standard LEDs - SMD AlInGaP Orange Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-C265 516-HSML-C265CT-ND HSML-C265
Product Name Reverse Mount ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 1305 (3412 Metric)
LED Type Orange Orange
Peak Wavelength 609 nm (6090 Å) 609 nm (6090 Å)
Viewing Angle 150 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - 516-3966-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
2 suppliers