Broadcom Inc. LED Indication - Discrete HSMR-C265

Description
Blue 473nm LED Indication - Discrete 3.4V 1305 (3412 Metric)
Request a Quote Datasheet
Description
Blue 473nm LED Indication - Discrete 3.4V 1305 (3412 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMR-C265TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C265TR-ND
LED Indication - Discrete 516-HSMR-C265TR-ND
Blue 473nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Blue 473nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMR-C265CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C265CT-ND
LED Indication - Discrete 516-HSMR-C265CT-ND
Blue 473nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Blue 473nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMR-C265DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C265DKR-ND
LED Indication - Discrete 516-HSMR-C265DKR-ND
Blue 473nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Blue 473nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMR-C265
017047-HSMR-C265
LED Indication - Discrete - HSMR-C265 017047-HSMR-C265
Manufacturer: Broadcom Limited Win Source Part Number: 017047-HSMR-C265 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 150° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 473nm Wavelength - Peak: 469nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017047-HSMR-C265
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 150°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 469nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMR-C265
Standard LEDs - SMD HSMR-C265
Standard LEDs - SMD InGaN Blue

Standard LEDs - SMD InGaN Blue

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMR-C265TR-ND 017047-HSMR-C265 HSMR-C265
Product Name LED Indication - Discrete LED Indication - Discrete - HSMR-C265 Standard LEDs - SMD
LED Package: 1305 (3412 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 469 nm (4690 Å) 473 nm (4730 Å)
Viewing Angle 150 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details