Broadcom Inc. LED Indication - Discrete - QSMH-C198 QSMH-C198

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 740928-QSMH-C198 Manufacturer Homepage: www.avagotech.com Reference case: SMD Reference Date Code: 1611+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 740928-QSMH-C198 Manufacturer Homepage: www.avagotech.com Reference case: SMD Reference Date Code: 1611+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QSMH-C198
740928-QSMH-C198
LED Indication - Discrete - QSMH-C198 740928-QSMH-C198
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 740928-QSMH-C198 Manufacturer Homepage: www.avagotech.com Reference case: SMD Reference Date Code: 1611+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 740928-QSMH-C198
Manufacturer Homepage: www.avagotech.com
Reference case: SMD
Reference Date Code: 1611+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 740928-QSMH-C198
Product Name LED Indication - Discrete - QSMH-C198
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details