Broadcom Inc. Low Profile ChipLED HSMC-C177

Description
The HSMC-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C177 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMC-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C177 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMC-C177 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMC-C177
Low Profile ChipLED HSMC-C177
The HSMC-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C177 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMC-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C177 is also suitable for use in application whereby low height is required
The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-HSMC-C177TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C177TR-ND
LED Indication - Discrete 516-HSMC-C177TR-ND
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C177CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C177CT-ND
LED Indication - Discrete 516-HSMC-C177CT-ND
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C177DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C177DKR-ND
LED Indication - Discrete 516-HSMC-C177DKR-ND
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C177
Standard LEDs - SMD HSMC-C177
Standard LEDs - SMD AlInGaP Red Red

Standard LEDs - SMD AlInGaP Red Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-C177 516-HSMC-C177TR-ND HSMC-C177
Product Name Low Profile ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 2.0mm x 1.25mm 0805 (2012 Metric)
LED Type Red Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJDE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5000 K
Viewing Angle 120 degrees
View Details