Broadcom Inc. LED Indication - Discrete - QDSP-U239 QDSP-U239

Description
Manufacturer: Broadcom Limited Win Source Part Number: 285562-QDSP-U239 Categories: Optoelectronics Status: Obsolete Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 285562-QDSP-U239 Categories: Optoelectronics Status: Obsolete Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QDSP-U239
285562-QDSP-U239
LED Indication - Discrete - QDSP-U239 285562-QDSP-U239
Manufacturer: Broadcom Limited Win Source Part Number: 285562-QDSP-U239 Categories: Optoelectronics Status: Obsolete Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 285562-QDSP-U239
Categories: Optoelectronics
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 285562-QDSP-U239
Product Name LED Indication - Discrete - QDSP-U239
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-D12D8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers