Broadcom Inc. Led, Orange, 8Mcd, 604Nm; Led Color Broadcom HSMD-C150.

Description
LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 8Mcd, 604Nm; Led Color Broadcom - 92K0421 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 8Mcd, 604Nm; Led Color Broadcom
92K0421
Led, Orange, 8Mcd, 604Nm; Led Color Broadcom 92K0421
LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, ORANGE, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0421
Product Name Led, Orange, 8Mcd, 604Nm; Led Color Broadcom
LED Type Orange; Orange
Peak Wavelength 604 nm (6040 Å)
Viewing Angle 170 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details