Broadcom Inc. Surface Mount Blue chipLED HSMY-C190

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMY-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMY-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMY-C190 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMY-C190
Surface Mount Blue chipLED HSMY-C190
This chip LED is designed in an industry standard package for ease of handling and use. The HSMY-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMY-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications.

The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LEDs - 450701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMY-C190 LED

Broadcom HSMY-C190 LED

Supplier's Site
LEDs - 9225592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMY-C190 LED

Broadcom HSMY-C190 LED

Supplier's Site
LEDs - 450701P - RS Components, Ltd.
Corby, Northants, United Kingdom
ChipLED,Top Mt,Yellow,HSMY-C190

ChipLED,Top Mt,Yellow,HSMY-C190

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMY-C190
017072-HSMY-C190
LED Indication - Discrete - HSMY-C190 017072-HSMY-C190
Manufacturer: Broadcom Limited Win Source Part Number: 017072-HSMY-C190 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 586nm Wavelength - Peak: 589nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Signalling, Industrial

Manufacturer: Broadcom Limited
Win Source Part Number: 017072-HSMY-C190
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 586nm
Wavelength - Peak: 589nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Signalling, Industrial

Buy Now Datasheet
LED Indication - Discrete - 516-1424-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1424-6-ND
LED Indication - Discrete 516-1424-6-ND
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1424-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1424-1-ND
LED Indication - Discrete 516-1424-1-ND
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1424-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1424-2-ND
LED Indication - Discrete 516-1424-2-ND
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow, 0.8Mm X 1Mm, 8Mcd, 586Nm; Led Color Broadcom - 40K0152 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1Mm, 8Mcd, 586Nm; Led Color Broadcom
40K0152
Led, Yellow, 0.8Mm X 1Mm, 8Mcd, 586Nm; Led Color Broadcom 40K0152
LED, YELLOW, 0.8MM X 1MM, 8MCD, 586NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:586nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1MM, 8MCD, 586NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:586nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 8Mcd, 586Nm, Full Reel; Led Color Broadcom - 93T9273 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mcd, 586Nm, Full Reel; Led Color Broadcom
93T9273
Led, Yellow, 8Mcd, 586Nm, Full Reel; Led Color Broadcom 93T9273
LED, YELLOW, 8MCD, 586NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:586nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 8MCD, 586NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:586nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMY-C190
Standard LEDs - SMD HSMY-C190
Standard LEDs - SMD Yellow Diffused 586nm 8mcd

Standard LEDs - SMD Yellow Diffused 586nm 8mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMY-C190 450701 9225592 450701P 017072-HSMY-C190 516-1424-6-ND 40K0152 HSMY-C190
Product Name Surface Mount Blue chipLED LEDs LEDs LEDs LED Indication - Discrete - HSMY-C190 LED Indication - Discrete Led, Yellow, 0.8Mm X 1Mm, 8Mcd, 586Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: Extremely Low Profile 1.6 x 0.8 x 0.8mm 1.6 x 0.8 x 0.8mm 0603 (1608 Metric)
LED Type Yellow Yellow; Yellow Yellow; Clear Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 589 nm (5890 Å) 586 nm (5860 Å) 586 nm (5860 Å) 586 nm (5860 Å) 589 nm (5890 Å) 586 nm (5860 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 2.8 milliCandela 8 milliCandela 8 milliCandela 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0A0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details