Broadcom Inc. Right Angle ChipLED C110 HSMN-C110

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting package where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting package where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED C110 - HSMN-C110 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED C110
HSMN-C110
Right Angle ChipLED C110 HSMN-C110
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting package where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product.
This ChipLED comes in a side emitting package where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel.
The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-HSMN-C110DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C110DKR-ND
LED Indication - Discrete 516-HSMN-C110DKR-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-C110CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C110CT-ND
LED Indication - Discrete 516-HSMN-C110CT-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-C110TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C110TR-ND
LED Indication - Discrete 516-HSMN-C110TR-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMN-C110
Standard LEDs - SMD HSMN-C110
Standard LEDs - SMD InGaN Blue N Blue

Standard LEDs - SMD InGaN Blue N Blue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMN-C110 516-HSMN-C110DKR-ND HSMN-C110
Product Name Right Angle ChipLED C110 LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 2-SMD, No Lead
LED Type Blue Blue
Peak Wavelength 468 nm (4680 Å) 468 nm (4680 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details