Broadcom Inc. Right Angle ChipLED HSMS-C120

Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet
Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - HSMS-C120 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
HSMS-C120
Right Angle ChipLED HSMS-C120
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

Supplier's Site
LEDs - 8676655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C120 LED

Broadcom HSMS-C120 LED

Supplier's Site
LEDs - 8676655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C120 LED

Broadcom HSMS-C120 LED

Supplier's Site
LEDs - 1781688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C120 LED

Broadcom HSMS-C120 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMS-C120
1044122-HSMS-C120
LED Indication - Discrete - HSMS-C120 1044122-HSMS-C120
Manufacturer: Broadcom Limited Win Source Part Number: 1044122-HSMS-C120 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 155° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 630nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044122-HSMS-C120
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Viewing Angle: 155°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 630nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-2277-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2277-2-ND
LED Indication - Discrete 516-2277-2-ND
Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2277-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2277-1-ND
LED Indication - Discrete 516-2277-1-ND
Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-2277-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2277-6-ND
LED Indication - Discrete 516-2277-6-ND
Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 626nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-C120
Standard LEDs - SMD HSMS-C120
Standard LEDs - SMD Chip R/angle Mt HER

Standard LEDs - SMD Chip R/angle Mt HER

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-C120 8676655 8676655P 1044122-HSMS-C120 516-2277-2-ND HSMS-C120
Product Name Right Angle ChipLED LEDs LEDs LED Indication - Discrete - HSMS-C120 LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 1.0mm x 0.6mm 1.6 x 0.6 x 1mm 2-SMD, No Lead
LED Type Red Red; Clear Red; Red Red
Peak Wavelength 630 nm (6300 Å) 626 nm (6260 Å) 626 nm (6260 Å) 630 nm (6300 Å)
Viewing Angle 155 degrees 155 degrees 155 degrees 155 degrees
Optical Power Output 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details