Broadcom Inc. Avago Technologies HSMA-C190 High Performance ChipLED HSMC-C170

Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 626 nm Red for AS AlInGaP. This package is binned by intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process
Request a Quote Datasheet
Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 626 nm Red for AS AlInGaP. This package is binned by intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMA-C190 High Performance ChipLED - HSMC-C170 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMA-C190 High Performance ChipLED
HSMC-C170
Avago Technologies HSMA-C190 High Performance ChipLED HSMC-C170
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 626 nm Red for AS AlInGaP. This package is binned by intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process

This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 626 nm Red for AS AlInGaP.

This package is binned by intensity.

This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

This package is compatible with IR soldering process

Supplier's Site
LED Indication - Discrete - 516-1428-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1428-1-ND
LED Indication - Discrete 516-1428-1-ND
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1428-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1428-6-ND
LED Indication - Discrete 516-1428-6-ND
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1428-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1428-2-ND
LED Indication - Discrete 516-1428-2-ND
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LEDs - 6910382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMC-C170 LED

Broadcom HSMC-C170 LED

Supplier's Site
LEDs - 6910382P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMC-C170 LED

Broadcom HSMC-C170 LED

Supplier's Site
LEDs - 1781669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMC-C170 LED

Broadcom HSMC-C170 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-C170
800758-HSMC-C170
LED Indication - Discrete - HSMC-C170 800758-HSMC-C170
Manufacturer: Broadcom Limited Win Source Part Number: 800758-HSMC-C170 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 637nm Supplier Device Package: Chip LED Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.80mm Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks) Part Number Series: HSMC-C170

Manufacturer: Broadcom Limited
Win Source Part Number: 800758-HSMC-C170
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm
Supplier Device Package: Chip LED
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Manufacturer Package: 0805 (2012 Metric)
Height (Maximum): 0.80mm
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 2A (4 Weeks)
Part Number Series: HSMC-C170

Buy Now
Led, Red, 626 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom - 68Y1148 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 626 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom
68Y1148
Led, Red, 626 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom 68Y1148
LED, Red, 626 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes

LED, Red, 626 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C170
Standard LEDs - SMD HSMC-C170
Standard LEDs - SMD Red Diffused 626nm 90mcd

Standard LEDs - SMD Red Diffused 626nm 90mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-C170 516-1428-1-ND 6910382 6910382P 800758-HSMC-C170 68Y1148 HSMC-C170
Product Name Avago Technologies HSMA-C190 High Performance ChipLED LED Indication - Discrete LEDs LEDs LED Indication - Discrete - HSMC-C170 Led, Red, 626 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: 2.0mm x 1.25mm x 0.8mm 0805 (2012 Metric) 2 x 1.25 x 0.8mm
LED Type Red Red Red; Clear Red; Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 28.5 to 90 milliCandela 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Circular high-brightness LED lamp - SLA-570MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details