Broadcom Inc. SMT Right Angle C680 HSMG-C680

Description
This chip-type LEDs are designed to illuminate at a right angle to the direction of mounting. When mounted on a PC board, these devices will emit light in a direction parallel to the board. The small 3.0 x 2.0 mm footprint of the part is designed for applications where space is limited. This device is available in Red color and use untinted, non-diffused optics. This package is compatible with IR reflow soldering process only.
Request a Quote Datasheet
Description
This chip-type LEDs are designed to illuminate at a right angle to the direction of mounting. When mounted on a PC board, these devices will emit light in a direction parallel to the board. The small 3.0 x 2.0 mm footprint of the part is designed for applications where space is limited. This device is available in Red color and use untinted, non-diffused optics. This package is compatible with IR reflow soldering process only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Right Angle C680 - HSMG-C680 - Broadcom Inc.
San Jose, CA, USA
SMT Right Angle C680
HSMG-C680
SMT Right Angle C680 HSMG-C680
This chip-type LEDs are designed to illuminate at a right angle to the direction of mounting. When mounted on a PC board, these devices will emit light in a direction parallel to the board. The small 3.0 x 2.0 mm footprint of the part is designed for applications where space is limited. This device is available in Red color and use untinted, non-diffused optics. This package is compatible with IR reflow soldering process only.

This chip-type LEDs are designed to illuminate at a right angle to the direction of mounting. When mounted on a PC board, these devices will emit light in a direction parallel to the board.
The small 3.0 x 2.0 mm footprint of the part is designed for applications where space is limited. This device is available in Red color and use untinted, non-diffused optics.
This package is compatible with IR reflow soldering process only.

Supplier's Site
LED Indication - Discrete - HSMG-C680 - 776203-HSMG-C680 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C680
776203-HSMG-C680
LED Indication - Discrete - HSMG-C680 776203-HSMG-C680
Manufacturer: Broadcom Limited Win Source Part Number: 776203-HSMG-C680 Packaging: Reel package Color: Green Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 13.3mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 573nm Wavelength - Peak: 568nm Family Name: HSMG-C680 Categories: Optoelectronics Dimension: 3.00mm L x 1.00mm W Manufacturer Package: Chip LED Height (Maximum): 1.00mm Alternative Parts (Cross-Reference): 12-21/GHC-YR2S2/2C; PG1101FTR; 12-21/GHC-YR1S2/3C; PY1101FTR; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 776203-HSMG-C680
Packaging: Reel package
Color: Green
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 13.3mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 573nm
Wavelength - Peak: 568nm
Family Name: HSMG-C680
Categories: Optoelectronics
Dimension: 3.00mm L x 1.00mm W
Manufacturer Package: Chip LED
Height (Maximum): 1.00mm
Alternative Parts (Cross-Reference): 12-21/GHC-YR2S2/2C; PG1101FTR; 12-21/GHC-YR1S2/3C; PY1101FTR;
Introduction Date: January 15, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1726-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1726-1-ND
LED Indication - Discrete 516-1726-1-ND
Green 573nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 573nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1726-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1726-6-ND
LED Indication - Discrete 516-1726-6-ND
Green 573nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 573nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1726-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1726-2-ND
LED Indication - Discrete 516-1726-2-ND
Green 573nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 573nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C680
Standard LEDs - SMD HSMG-C680
Standard LEDs - SMD GaP Green

Standard LEDs - SMD GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C680 776203-HSMG-C680 516-1726-1-ND HSMG-C680
Product Name SMT Right Angle C680 LED Indication - Discrete - HSMG-C680 LED Indication - Discrete Standard LEDs - SMD
LED Type Red Green; Green Green
Lens Type Domed Lens Domed Lens Domed Lens
Peak Wavelength 573 nm (5730 Å) 568 nm (5680 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-1711-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details