Broadcom Inc. Surface Mount Blue chipLED HSMS-C170

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMS-C170 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMS-C170
Surface Mount Blue chipLED HSMS-C170
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C170 has the widely used 2.0 x 1.25 mm footprint. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMS-C170 has the widely used 2.0 x 1.25 mm footprint.

This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1429-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1429-6-ND
LED Indication - Discrete 516-1429-6-ND
Red 626nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1429-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1429-2-ND
LED Indication - Discrete 516-1429-2-ND
Red 626nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1429-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1429-1-ND
LED Indication - Discrete 516-1429-1-ND
Red 626nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LEDs - 4860480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C170 LED

Broadcom HSMS-C170 LED

Supplier's Site
LEDs - 4860480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C170 LED

Broadcom HSMS-C170 LED

Supplier's Site
LEDs - 9225706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HSMS-C170 LED

Broadcom HSMS-C170 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMS-C170
017069-HSMS-C170
LED Indication - Discrete - HSMS-C170 017069-HSMS-C170
Manufacturer: Broadcom Limited Win Source Part Number: 017069-HSMS-C170 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 630nm Height (Max): 0.80mm Family Name: HSMS-C170 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): SML-LXT0805IW-TR; 703-0108; 703-0107; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 017069-HSMS-C170
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 630nm
Height (Max): 0.80mm
Family Name: HSMS-C170
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): SML-LXT0805IW-TR; 703-0108; 703-0107;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-C170
Standard LEDs - SMD HSMS-C170
Standard LEDs - SMD Red Diffused 626nm 10mcd

Standard LEDs - SMD Red Diffused 626nm 10mcd

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 10Mcd, 626Nm; Led Color Broadcom - 40K0144 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 10Mcd, 626Nm; Led Color Broadcom
40K0144
Led, Red, 1.25Mm X 1.4Mm, 10Mcd, 626Nm; Led Color Broadcom 40K0144
LED, RED, 1.25MM X 1.4MM, 10MCD, 626NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 10MCD, 626NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-C170 516-1429-6-ND 4860480 4860480P 017069-HSMS-C170 HSMS-C170 40K0144
Product Name Surface Mount Blue chipLED LED Indication - Discrete LEDs LEDs LED Indication - Discrete - HSMS-C170 Standard LEDs - SMD Led, Red, 1.25Mm X 1.4Mm, 10Mcd, 626Nm; Led Color Broadcom
LED Type Red Red Red; Clear Red; Red Red; Red
Peak Wavelength 626 nm (6260 Å) 630 nm (6300 Å) 626 nm (6260 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 2.8 milliCandela 10 milliCandela 10 milliCandela 10 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJEE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
2 suppliers