This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.
These LEDs are compatible with IR ans TTW solder reflow process.
The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Manufacturer: Broadcom Limited
Win Source Part Number: 017021-HSMF-A341-A00
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 1.9V Red, 3.4V Green, 3.4V Blue
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd Red, 160mcd Green, 40mcd Blue
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 626nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 635nm Red, 523nm Green, 468nm Blue
Height (Max): 2.10mm
Family Name: HSMF-A341-A00J1
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Alternative Parts (Cross-Reference): CLPPA-FKB-CEHGKADEE7
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 4-PLCC
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 4-PLCC
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 4-PLCC
LED, SMD, PLCC4, RGB; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Colour:R 30mA, G 30mA, B 30mA; Luminous Intensity / Colour:R 80mcd, G 160mcd, B 40mcd; Forward RoHS Compliant: Yes
Standard LEDs - SMD Red/Grn/Blue Tri-Color
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMF-A341-A00J1 | 4966617P | 1781565 | 017021-HSMF-A341-A00J1 | 516-2231-6-ND | 97K1646 | HSMF-A341-A00J1 |
| Product Name | Surface Mount LED Indicator | LEDs | LEDs | LED Indication - Discrete - HSMF-A341-A00J1 | LED Indication - Discrete | Led, Smd, Plcc4, Rgb; Led Colour Broadcom | Standard LEDs - SMD |
| LED Package: | PLCC-4 | 3.2 x 2.8 x 1.8mm | 4-PLCC | ||||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Clear | Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) | Red; Green; Blue; Multi-Colored | Red; Green; Blue | ||
| Peak Wavelength | 635 nm (6350 Å) | 470 nm (4700 Å) | 626 nm (6260 Å) | 468 to 635 nm (4680 to 6350 Å) | |||
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | 120 degrees | ||
| Optical Power Output | 120 milliwatts |