White LED Indication - Discrete 3.4V 0603 (1608 Metric)
White LED Indication - Discrete 3.4V 0603 (1608 Metric)
White LED Indication - Discrete 3.4V 0603 (1608 Metric)
Standard LEDs - SMD Top Mt InGaN White
LED, WHITE, 950MCD; LED Color:White; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:3.9V; Luminous Intensity:950mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HSMW-C191-U0000TR-ND | HSMW-C191-U0000 | 69AC3065 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Led, White, 950Mcd; Led Color Broadcom |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | White | White; White | |
| Viewing Angle | 140 degrees | 140 degrees | |
| Luminous Intensity | 950 milliCandela | 950 milliCandela |