Broadcom Inc. Avago Technologies HSMC-C110 High Performance ChipLED HSML-C110

Description
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.
Request a Quote Datasheet
Description
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMC-C110 High Performance ChipLED - HSML-C110 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMC-C110 High Performance ChipLED
HSML-C110
Avago Technologies HSMC-C110 High Performance ChipLED HSML-C110
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.

These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSML-C110
068218-HSML-C110
LED Indication - Discrete - HSML-C110 068218-HSML-C110
Manufacturer: Broadcom Limited Win Source Part Number: 068218-HSML-C110 Packaging: Reel - TR Color: Orange Mounting: Surface Mount, Right Angle Forward Voltage: 1.9V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 95mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068218-HSML-C110
Packaging: Reel - TR
Color: Orange
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.9V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 95mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C110DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C110DKR-ND
LED Indication - Discrete 516-HSML-C110DKR-ND
Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C110TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C110TR-ND
LED Indication - Discrete 516-HSML-C110TR-ND
Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-C110CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-C110CT-ND
LED Indication - Discrete 516-HSML-C110CT-ND
Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C110
Standard LEDs - SMD HSML-C110
Standard LEDs - SMD AlInGaP Orange GaP Org

Standard LEDs - SMD AlInGaP Orange GaP Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-C110 068218-HSML-C110 516-HSML-C110DKR-ND HSML-C110
Product Name Avago Technologies HSMC-C110 High Performance ChipLED LED Indication - Discrete - HSML-C110 LED Indication - Discrete Standard LEDs - SMD
LED Package: 3.2mm x 1.0mm x 1.5mm 2-SMD, No Lead
LED Type Orange Orange; Orange Orange
Peak Wavelength 609 nm (6090 Å) 605 nm (6050 Å) 609 nm (6090 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 28.5 to 95 milliCandela 95 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers