Broadcom Inc. Avago Technologies HSMA-C190 High Performance ChipLED HSMZ-C170

Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 631 nm red for TS AlInGaP. This package is binned by intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel This package is compatible with IR soldering process
Request a Quote Datasheet
Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 631 nm red for TS AlInGaP. This package is binned by intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel This package is compatible with IR soldering process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMA-C190 High Performance ChipLED - HSMZ-C170 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMA-C190 High Performance ChipLED
HSMZ-C170
Avago Technologies HSMA-C190 High Performance ChipLED HSMZ-C170
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 631 nm red for TS AlInGaP. This package is binned by intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel This package is compatible with IR soldering process

This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 631 nm red for TS AlInGaP.

This package is binned by intensity.

This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel

This package is compatible with IR soldering process

Supplier's Site
LED Indication - Discrete - 516-2279-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2279-2-ND
LED Indication - Discrete 516-2279-2-ND
Red 631nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2279-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2279-6-ND
LED Indication - Discrete 516-2279-6-ND
Red 631nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2279-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2279-1-ND
LED Indication - Discrete 516-2279-1-ND
Red 631nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 631nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMZ-C170 - 1044131-HSMZ-C170 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMZ-C170
1044131-HSMZ-C170
LED Indication - Discrete - HSMZ-C170 1044131-HSMZ-C170
Manufacturer: Broadcom Limited Win Source Part Number: 1044131-HSMZ-C170 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 165mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 643nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044131-HSMZ-C170
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 165mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 643nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMZ-C170
Standard LEDs - SMD HSMZ-C170
Standard LEDs - SMD AlInGaP2 Red 2 Red

Standard LEDs - SMD AlInGaP2 Red 2 Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMZ-C170 516-2279-2-ND 1044131-HSMZ-C170 HSMZ-C170
Product Name Avago Technologies HSMA-C190 High Performance ChipLED LED Indication - Discrete LED Indication - Discrete - HSMZ-C170 Standard LEDs - SMD
LED Type Red Red Red; Red
Peak Wavelength 643 nm (6430 Å) 643 nm (6430 Å) 631 nm (6310 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 45 to 165 milliCandela 165 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
EXCELED™ series chip LED - SML-D12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers