Broadcom Inc. Surface Mount LED Indicator HSMF-A201-A00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMF-A201-A00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMF-A201-A00J1
Surface Mount LED Indicator HSMF-A201-A00J1
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR ans TTW solder reflow process.

The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

Supplier's Site
LED Indication - Discrete - 516-2491-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2491-6-ND
LED Indication - Discrete 516-2491-6-ND
Green, Red 569nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Green, Red 569nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2491-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2491-2-ND
LED Indication - Discrete 516-2491-2-ND
Green, Red 569nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Green, Red 569nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2491-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2491-1-ND
LED Indication - Discrete 516-2491-1-ND
Green, Red 569nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Green, Red 569nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-A201-A00J1
1181837-HSMF-A201-A00J1
LED Indication - Discrete - HSMF-A201-A00J1 1181837-HSMF-A201-A00J1
Manufacturer: Broadcom Limited Win Source Part Number: 1181837-HSMF-A201-A0 0J1 Packaging: Reel Mounting Style: SMD Color: Green, Red Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 16mcd Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 569nm Green, 626nm Red Wavelength - Peak: 565nm Green, 635nm Red Categories: Optoelectronics Supplier Device Package: 4-PLCC Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-PLCC Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: HSMF-A2* Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 2.2V Green, 2.2V Red

Manufacturer: Broadcom Limited
Win Source Part Number: 1181837-HSMF-A201-A00J1
Packaging: Reel
Mounting Style: SMD
Color: Green, Red
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Green, 16mcd Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 569nm Green, 626nm Red
Wavelength - Peak: 565nm Green, 635nm Red
Categories: Optoelectronics
Supplier Device Package: 4-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-PLCC
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Family Part Number: HSMF-A2*
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 2.2V Green, 2.2V Red

Buy Now
Led, Smd, Plcc4, Red/grn; Led Colour Broadcom - 97K1639 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc4, Red/grn; Led Colour Broadcom
97K1639
Led, Smd, Plcc4, Red/grn; Led Colour Broadcom 97K1639
LED, SMD, PLCC4, RED/GRN; LED Colour:Red, Yellow Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Colour:R 30mA, YG 30mA; Luminous Intensity / Colour:R 16mcd, YG 20mcd; Forward Voltage / RoHS Compliant: Yes

LED, SMD, PLCC4, RED/GRN; LED Colour:Red, Yellow Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Colour:R 30mA, YG 30mA; Luminous Intensity / Colour:R 16mcd, YG 20mcd; Forward Voltage / RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-A201-A00J1
Standard LEDs - SMD HSMF-A201-A00J1
Standard LEDs - SMD HER/YGrn Bi-Color

Standard LEDs - SMD HER/YGrn Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-A201-A00J1 516-2491-6-ND 1181837-HSMF-A201-A00J1 97K1639 HSMF-A201-A00J1
Product Name Surface Mount LED Indicator LED Indication - Discrete LED Indication - Discrete - HSMF-A201-A00J1 Led, Smd, Plcc4, Red/grn; Led Colour Broadcom Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Red; Yellow; Green; Multi-Colored Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Yellow; Green
Peak Wavelength 635 nm (6350 Å) 565 to 635 nm (5650 to 6350 Å) 569 nm (5690 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Optical Power Output 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASMM-CA03-CV2C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details