Broadcom Inc. LED Indication - Discrete HSMA-C230

Description
Amber 589nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Amber 589nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMA-C230-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMA-C230-ND
LED Indication - Discrete HSMA-C230-ND
Amber 589nm LED Indication - Discrete 2V 0402 (1005 Metric)

Amber 589nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
Chip Led, Amber, 28.5Mcd, 589Nm, Smd; Led Colour Broadcom - 57AC2178 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Amber, 28.5Mcd, 589Nm, Smd; Led Colour Broadcom
57AC2178
Chip Led, Amber, 28.5Mcd, 589Nm, Smd; Led Colour Broadcom 57AC2178
CHIP LED, AMBER, 28.5MCD, 589NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, AMBER, 28.5MCD, 589NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C230
Standard LEDs - SMD HSMA-C230
Standard LEDs - SMD Chip,R/angle Mt AlInGaP,Amb

Standard LEDs - SMD Chip,R/angle Mt AlInGaP,Amb

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C230-ND 57AC2178 HSMA-C230
Product Name LED Indication - Discrete Chip Led, Amber, 28.5Mcd, 589Nm, Smd; Led Colour Broadcom Standard LEDs - SMD
LED Package: 0402 (1005 Metric)
LED Type Amber
Peak Wavelength 593 nm (5930 Å) 589 nm (5890 Å)
Viewing Angle 140 degrees 140 degrees
Forward Voltage 2 volts 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 846-CSL0416WBCW1CT-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Luminous Intensity 2200 milliCandela
View Details
3 suppliers
LED Indication - Discrete - 67-2334-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers