The HSMF-C118 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme. The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication, and front panel illumination applications. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.5V Green, 3.5V Blue 1210 (3225 Metric)
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.5V Green, 3.5V Blue 1210 (3225 Metric)
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.5V Green, 3.5V Blue 1210 (3225 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 017022-HSMF-C118
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 1.9V Red, 3.5V Green, 3.5V Blue
Viewing Angle: 135° Red, 130° Green, 125° Blue
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd Red, 120mcd Green, 40mcd Blue
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 2.70mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 626nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 637nm Red, 523nm Green, 468nm Blue
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): THBTGFR421; HSMF-C113; HSMF-C115;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Standard LEDs - SMD Grn/Blue/Red Tri-Color
LED, RGB, Red, Green, Blue, R 90mcd, G 120mcd, B 40mcd, 130 , R 1.9V, G 3.5V, B 3.5V RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMF-C118 | 516-1778-2-ND | 017022-HSMF-C118 | 2619710P | HSMF-C118 | 58Y4893 |
| Product Name | Tri-color Surface Top Mount chipLED | LED Indication - Discrete | LED Indication - Discrete - HSMF-C118 | LEDs | Standard LEDs - SMD | Led, Rgb, Red, Green, Blue, R 90Mcd, G 120Mcd, B 40Mcd, 130 , R 1.9V, G 3.5V, B 3.5V Rohs Compliant Broadcom |
| LED Package: | 3.2mm x 2.7mm x 1.1mm | 1210 (3225 Metric) | ||||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) | |||
| Peak Wavelength | 637 nm (6370 Å) | 468 to 637 nm (4680 to 6370 Å) | 626 nm (6260 Å) | |||
| Viewing Angle | 135 degrees | 125 to 135 degrees | 135 degrees | |||
| Optical Power Output | 78 milliwatts |