Broadcom Inc. LED Indication - Discrete - HSMW-A100-U40J1 HSMW-A100-U40J1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1044124-HSMW-A100-U4 0J1 Packaging: Reel - TR Color: White, Cool Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 788mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Height (Max): 2.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1044124-HSMW-A100-U4 0J1 Packaging: Reel - TR Color: White, Cool Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 788mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Height (Max): 2.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMW-A100-U40J1
1044124-HSMW-A100-U40J1
LED Indication - Discrete - HSMW-A100-U40J1 1044124-HSMW-A100-U40J1
Manufacturer: Broadcom Limited Win Source Part Number: 1044124-HSMW-A100-U4 0J1 Packaging: Reel - TR Color: White, Cool Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 788mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Height (Max): 2.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1044124-HSMW-A100-U40J1
Packaging: Reel - TR
Color: White, Cool
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 120°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 788mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1044124-HSMW-A100-U40J1
Product Name LED Indication - Discrete - HSMW-A100-U40J1
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
EXCELED™ series - SLI-343V8RC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers