Broadcom Inc. Optics - LEDs - Light Pipes - HSMN-A430-U50M2 HSMN-A430-U50M2

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063542-HSMN-A430-U5 0M2 Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.9 V Luminous Intensity: 950 mcd Forward Current: 30 mA Viewing Angle: 30 ° Lens Color: Clear Power Rating: 114 mW Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Blue
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063542-HSMN-A430-U5 0M2 Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.9 V Luminous Intensity: 950 mcd Forward Current: 30 mA Viewing Angle: 30 ° Lens Color: Clear Power Rating: 114 mW Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - HSMN-A430-U50M2 - 1063542-HSMN-A430-U50M2 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - HSMN-A430-U50M2
1063542-HSMN-A430-U50M2
Optics - LEDs - Light Pipes - HSMN-A430-U50M2 1063542-HSMN-A430-U50M2
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063542-HSMN-A430-U5 0M2 Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.9 V Luminous Intensity: 950 mcd Forward Current: 30 mA Viewing Angle: 30 ° Lens Color: Clear Power Rating: 114 mW Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Blue

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063542-HSMN-A430-U50M2
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.9 V
Luminous Intensity: 950 mcd
Forward Current: 30 mA
Viewing Angle: 30 °
Lens Color: Clear
Power Rating: 114 mW
Wavelength: 470 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Blue

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1063542-HSMN-A430-U50M2
Product Name Optics - LEDs - Light Pipes - HSMN-A430-U50M2
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
Luminous Intensity 950 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAN-CA0C0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers