Green 572nm LED Indication - Discrete 2.2V 1206 (3216 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 1044013-HSMG-L640
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 70°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 18mcd
Lens Style/Size: Round with Flat Top
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMG-L640-ND | 1044013-HSMG-L640 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - HSMG-L640 |
| LED Package: | 1206 (3216 Metric) | |
| LED Type | Green | Green; Green |
| Peak Wavelength | 570 nm (5700 Å) | 572 nm (5720 Å) |
| Viewing Angle | 70 degrees | 70 degrees |