Broadcom Inc. Surface Mount LED Indicator HSML-A100-Q00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, Orange, 100Mcd, 605Nm is a surface mount device packaged in an industry-standard PLCC-2 format. It features a luminous intensity of 100 millicandelas and operates at a forward current of 20mA with a forward voltage of 1.9V. The LED emits light at a wavelength of 605nm and has a wide viewing angle of 120 degrees, making it suitable for various applications including automotive interior lighting, electronic signs, and general backlighting in office and industrial equipment. The product is compatible with both infrared and through-the-wave soldering processes, ensuring versatility in assembly. It is also moisture sensitive, classified as Level 2a, requiring proper handling to maintain reliability. This LED is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The LED, Orange, 100Mcd, 605Nm is a surface mount device packaged in an industry-standard PLCC-2 format. It features a luminous intensity of 100 millicandelas and operates at a forward current of 20mA with a forward voltage of 1.9V. The LED emits light at a wavelength of 605nm and has a wide viewing angle of 120 degrees, making it suitable for various applications including automotive interior lighting, electronic signs, and general backlighting in office and industrial equipment. The product is compatible with both infrared and through-the-wave soldering processes, ensuring versatility in assembly. It is also moisture sensitive, classified as Level 2a, requiring proper handling to maintain reliability. This LED is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSML-A100-Q00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSML-A100-Q00J1
Surface Mount LED Indicator HSML-A100-Q00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-2831-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2831-6-ND
LED Indication - Discrete 516-2831-6-ND
Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2831-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2831-1-ND
LED Indication - Discrete 516-2831-1-ND
Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2831-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2831-2-ND
LED Indication - Discrete 516-2831-2-ND
Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Orange 605nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Led, Orange, 100Mcd, 605Nm; Led Color Broadcom - 40K2773 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 100Mcd, 605Nm; Led Color Broadcom
40K2773
Led, Orange, 100Mcd, 605Nm; Led Color Broadcom 40K2773
LED, ORANGE, 100MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 100MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-A100-Q00J1
Standard LEDs - SMD HSML-A100-Q00J1
Standard LEDs - SMD AlInGaP Orange Org

Standard LEDs - SMD AlInGaP Orange Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-A100-Q00J1 516-2831-6-ND 40K2773 HSML-A100-Q00J1
Product Name Surface Mount LED Indicator LED Indication - Discrete Led, Orange, 100Mcd, 605Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC
LED Type Orange Orange Orange; Orange
Peak Wavelength 609 nm (6090 Å) 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 71.5 to 100 milliCandela 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details