Broadcom Inc. Right Angle ChipLED HSMN-C120

Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet
Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - HSMN-C120 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
HSMN-C120
Right Angle ChipLED HSMN-C120
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.

Supplier's Site
LED Indication - Discrete - 516-HSMN-C120DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C120DKR-ND
LED Indication - Discrete 516-HSMN-C120DKR-ND
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-C120CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C120CT-ND
LED Indication - Discrete 516-HSMN-C120CT-ND
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-C120TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-C120TR-ND
LED Indication - Discrete 516-HSMN-C120TR-ND
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMN-C120
Standard LEDs - SMD HSMN-C120
Standard LEDs - SMD InGaN Blue N Blue

Standard LEDs - SMD InGaN Blue N Blue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMN-C120 516-HSMN-C120DKR-ND HSMN-C120
Product Name Right Angle ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 1.0mm x 0.6mm 2-SMD, No Lead
LED Type Blue Blue
Peak Wavelength 468 nm (4680 Å) 468 nm (4680 Å)
Viewing Angle 155 degrees 155 degrees
Optical Power Output 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details
Circular LED lamp - SLR343EN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details