Broadcom Inc. Optoelectronics - LED Indication - Discrete HSMW-C130

Description
Win Source Part Number: 974306-HSMW-C130 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Viewing Angle: 145° Lens Color: Colorless Lens Transparency: Diffused Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 20mA Height (Max): 0.47mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.8mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-HSMW-C130
Request a Quote Datasheet
Description
Win Source Part Number: 974306-HSMW-C130 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Viewing Angle: 145° Lens Color: Colorless Lens Transparency: Diffused Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 20mA Height (Max): 0.47mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.8mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-HSMW-C130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
974306-HSMW-C130
Optoelectronics - LED Indication - Discrete 974306-HSMW-C130
Win Source Part Number: 974306-HSMW-C130 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Viewing Angle: 145° Lens Color: Colorless Lens Transparency: Diffused Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 20mA Height (Max): 0.47mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.8mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-HSMW-C130

Win Source Part Number: 974306-HSMW-C130
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Viewing Angle: 145°
Lens Color: Colorless
Lens Transparency: Diffused
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 3.6V
Current - Test: 20mA
Height (Max): 0.47mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.15mm x 0.8mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-HSMW-C130

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 974306-HSMW-C130
Product Name Optoelectronics - LED Indication - Discrete
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details