This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP.
This package is binned by both color and intensity.
This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
This package is compatible with IR soldering process
Manufacturer: Broadcom Limited
Win Source Part Number: 137074-HSMA-C170
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Amber 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Amber 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Amber 592nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Standard LEDs - SMD Amber Diffused 592nm 90mcd
20mA 白色透镜 90mcd 592nm Amber Color 170° 1.9V 0805 Light Emitting Diodes (LED) ROHS
LED, Amber, 592 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes
LED, Amber, 592 nm, 1.9 V, 20 mA, 90 mcd RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMA-C170 | 137074-HSMA-C170 | 6910372 | 6910372P | 516-1431-6-ND | HSMA-C170 | HSMA-C170 | 68Y1144 |
| Product Name | Avago Technologies HSMA-C190 High Performance ChipLED | LED Indication - Discrete - HSMA-C170 | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, Amber, 592 Nm, 1.9 V, 20 Ma, 90 Mcd Rohs Compliant Broadcom |
| LED Package: | 2.0mm x 1.25mm x 0.8mm | 2 x 1.25 x 0.8mm | 0805 (2012 Metric) | |||||
| LED Type | Amber | Amber | Clear | Amber | Amber Color | |||
| Peak Wavelength | 595 nm (5950 Å) | 592 nm (5920 Å) | 592 nm (5920 Å) | 595 nm (5950 Å) | 592 nm (5920 Å) | |||
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | |||
| Luminous Intensity | 28.5 to 90 milliCandela | 90 milliCandela | 90 milliCandela | 90 milliCandela |