Broadcom Inc. Standard LEDs - SMD HSML-C350

Description
Standard LEDs - SMD Chip,Top Mt,AlInGaP Org
Datasheet
Description
Standard LEDs - SMD Chip,Top Mt,AlInGaP Org
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C350
Standard LEDs - SMD HSML-C350
Standard LEDs - SMD Chip,Top Mt,AlInGaP Org

Standard LEDs - SMD Chip,Top Mt,AlInGaP Org

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number HSML-C350
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
DURIS® low and mid power LEDs - GW JDSRS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details