Broadcom Inc. LED Indication - Discrete HSMW-A100-V40J1

Description
White LED Indication - Discrete 3.4V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.4V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3992-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3992-1-ND
LED Indication - Discrete 516-3992-1-ND
White LED Indication - Discrete 3.4V 2-SMD, Gull Wing

White LED Indication - Discrete 3.4V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3992-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3992-2-ND
LED Indication - Discrete 516-3992-2-ND
White LED Indication - Discrete 3.4V 2-SMD, Gull Wing

White LED Indication - Discrete 3.4V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3992-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3992-6-ND
LED Indication - Discrete 516-3992-6-ND
White LED Indication - Discrete 3.4V 2-SMD, Gull Wing

White LED Indication - Discrete 3.4V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMW-A100-V40J1
Standard LEDs - SMD HSMW-A100-V40J1
Standard LEDs - SMD PLCC2 Top Mt White

Standard LEDs - SMD PLCC2 Top Mt White

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3992-1-ND HSMW-A100-V40J1
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details