Broadcom Inc. LED Indication - Discrete HSMM-A430-X90M2

Description
Green 525nm LED Indication - Discrete 3.9V 4-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.9V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2496-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2496-2-ND
LED Indication - Discrete 516-2496-2-ND
Green 525nm LED Indication - Discrete 3.9V 4-PLCC

Green 525nm LED Indication - Discrete 3.9V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2496-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2496-1-ND
LED Indication - Discrete 516-2496-1-ND
Green 525nm LED Indication - Discrete 3.9V 4-PLCC

Green 525nm LED Indication - Discrete 3.9V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2496-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2496-6-ND
LED Indication - Discrete 516-2496-6-ND
Green 525nm LED Indication - Discrete 3.9V 4-PLCC

Green 525nm LED Indication - Discrete 3.9V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMM-A430-X90M2
Standard LEDs - SMD HSMM-A430-X90M2
Standard LEDs - SMD InGaN Green

Standard LEDs - SMD InGaN Green

Buy Now Datasheet
Led, Green, 7.15Cd, 525Nm; Led Color Broadcom - 58Y4899 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 7.15Cd, 525Nm; Led Color Broadcom
58Y4899
Led, Green, 7.15Cd, 525Nm; Led Color Broadcom 58Y4899
LED, GREEN, 7.15CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.9V; Wavelength Typ:525nm; Luminous Intensity:7.15cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 7.15CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.9V; Wavelength Typ:525nm; Luminous Intensity:7.15cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2496-2-ND HSMM-A430-X90M2 58Y4899
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Green, 7.15Cd, 525Nm; Led Color Broadcom
LED Package: 4-PLCC
LED Type Green Green; Green
Peak Wavelength 518 nm (5180 Å) 525 nm (5250 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 4695 milliCandela 7150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-343YY3FWCT-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 140 degrees
View Details