Broadcom Inc. SMT LED Surface Mount LED Indicator HSMJ-A461-W40M1

Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet
Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT LED Surface Mount LED Indicator - HSMJ-A461-W40M1 - Broadcom Inc.
San Jose, CA, USA
SMT LED Surface Mount LED Indicator
HSMJ-A461-W40M1
SMT LED Surface Mount LED Indicator HSMJ-A461-W40M1
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

Supplier's Site
LED Indication - Discrete - 516-HSMJ-A461-W40M1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMJ-A461-W40M1TR-ND
LED Indication - Discrete 516-HSMJ-A461-W40M1TR-ND
Red 615nm LED Indication - Discrete 2.2V 4-PLCC

Red 615nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMJ-A461-W40M1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMJ-A461-W40M1CT-ND
LED Indication - Discrete 516-HSMJ-A461-W40M1CT-ND
LED RED CLEAR 4PLCC SMD

LED RED CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMJ-A461-W40M1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMJ-A461-W40M1DKR-ND
LED Indication - Discrete 516-HSMJ-A461-W40M1DKR-ND
LED RED CLEAR 4PLCC SMD

LED RED CLEAR 4PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMJ-A461-W40M1
Standard LEDs - SMD HSMJ-A461-W40M1
Standard LEDs - SMD Orange AllnGaP 2850mcd 621nm

Standard LEDs - SMD Orange AllnGaP 2850mcd 621nm

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMJ-A461-W40M1 516-HSMJ-A461-W40M1TR-ND HSMJ-A461-W40M1
Product Name SMT LED Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Red Orange Red
Peak Wavelength 621 nm (6210 Å) 621 nm (6210 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details