Broadcom Inc. Optoelectronics - LED Indication - Discrete HSME-C320

Description
Win Source Part Number: 1063536-HSME-C320 Category: Optoelectronics>LED Indication - Discrete Series: * Package: Tape & Reel Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-4419-6,516-4419- 2,516-4419-1 Base Product Number: HSME-C320
Request a Quote Datasheet
Description
Win Source Part Number: 1063536-HSME-C320 Category: Optoelectronics>LED Indication - Discrete Series: * Package: Tape & Reel Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-4419-6,516-4419- 2,516-4419-1 Base Product Number: HSME-C320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1063536-HSME-C320
Optoelectronics - LED Indication - Discrete 1063536-HSME-C320
Win Source Part Number: 1063536-HSME-C320 Category: Optoelectronics>LED Indication - Discrete Series: * Package: Tape & Reel Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-4419-6,516-4419- 2,516-4419-1 Base Product Number: HSME-C320

Win Source Part Number: 1063536-HSME-C320
Category: Optoelectronics>LED Indication - Discrete
Series: *
Package: Tape & Reel
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-4419-6,516-4419-2,516-4419-1
Base Product Number: HSME-C320

Buy Now
LED Indication - Discrete - 516-HSME-C320CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-C320CT-ND
LED Indication - Discrete 516-HSME-C320CT-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-HSME-C320TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-C320TR-ND
LED Indication - Discrete 516-HSME-C320TR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-HSME-C320DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSME-C320DKR-ND
LED Indication - Discrete 516-HSME-C320DKR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1063536-HSME-C320 516-HSME-C320CT-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
Dual color chip LED with reflector - SML-020MYT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 to 585 nm (5700 to 5850 Å)
View Details