Broadcom Inc. Surface Mount Blue chipLED HSMD-C150

Description
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMD-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMD-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMD-C150 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMD-C150
Surface Mount Blue chipLED HSMD-C150
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMD-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED Is designed in an industry standard package for ease of handling and use.

The HSMD-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1441-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1441-2-ND
LED Indication - Discrete 516-1441-2-ND
Orange 604nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 604nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1441-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1441-1-ND
LED Indication - Discrete 516-1441-1-ND
Orange 604nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 604nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1441-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1441-6-ND
LED Indication - Discrete 516-1441-6-ND
Orange 604nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Orange 604nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMD-C150
1044000-HSMD-C150
LED Indication - Discrete - HSMD-C150 1044000-HSMD-C150
Manufacturer: Broadcom Limited Win Source Part Number: 1044000-HSMD-C150 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 604nm Wavelength - Peak: 605nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044000-HSMD-C150
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 604nm
Wavelength - Peak: 605nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Orange, 604 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Broadcom - 68Y1151 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 604 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Broadcom
68Y1151
Led, Orange, 604 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Broadcom 68Y1151
LED, Orange, 604 nm, 2.2 V, 20 mA, 8 mcd RoHS Compliant: Yes

LED, Orange, 604 nm, 2.2 V, 20 mA, 8 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMD-C150
Standard LEDs - SMD HSMD-C150
Standard LEDs - SMD Orange Diffused 604nm 8mcd

Standard LEDs - SMD Orange Diffused 604nm 8mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMD-C150 516-1441-2-ND 1044000-HSMD-C150 68Y1151 HSMD-C150
Product Name Surface Mount Blue chipLED LED Indication - Discrete LED Indication - Discrete - HSMD-C150 Led, Orange, 604 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: 3.2mm x 1.6mm 1206 (3216 Metric)
LED Type Orange Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 604 nm (6040 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
Circular LED lamp - SLR-332YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers