Broadcom Inc. LED Indication - Discrete - HSMM-A101-R00H1 HSMM-A101-R00H1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920621-HSMM-A101-R00 H1 Features: Green 525nm LED Indication - Discrete 3.4V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount, Bottom Entry Part Status: Obsolete Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920621-HSMM-A101-R00 H1 Features: Green 525nm LED Indication - Discrete 3.4V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount, Bottom Entry Part Status: Obsolete Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMM-A101-R00H1 - 920621-HSMM-A101-R00H1 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMM-A101-R00H1
920621-HSMM-A101-R00H1
LED Indication - Discrete - HSMM-A101-R00H1 920621-HSMM-A101-R00H1
Manufacturer: Broadcom Limited Win Source Part Number: 920621-HSMM-A101-R00 H1 Features: Green 525nm LED Indication - Discrete 3.4V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount, Bottom Entry Part Status: Obsolete Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920621-HSMM-A101-R00H1
Features: Green 525nm LED Indication - Discrete 3.4V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount, Bottom Entry
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920621-HSMM-A101-R00H1
Product Name LED Indication - Discrete - HSMM-A101-R00H1
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details