Broadcom Inc. LED Indication - Discrete HSMQ-C230

Description
Green 523nm LED Indication - Discrete 3.4V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Green 523nm LED Indication - Discrete 3.4V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMQ-C230TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C230TR-ND
LED Indication - Discrete 516-HSMQ-C230TR-ND
Green 523nm LED Indication - Discrete 3.4V 0402 (1005 Metric)

Green 523nm LED Indication - Discrete 3.4V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMQ-C230CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMQ-C230CT-ND
LED Indication - Discrete 516-HSMQ-C230CT-ND
LED GREEN CHIP SMD

LED GREEN CHIP SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMQ-C230
Standard LEDs - SMD HSMQ-C230
Standard LEDs - SMD Chip,R/angle Mt InGan, Grn

Standard LEDs - SMD Chip,R/angle Mt InGan, Grn

Buy Now Datasheet
Chip Led, Green, 112.5Mcd, 523Nm, Smd; Led Colour Broadcom - 57AC2182 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Green, 112.5Mcd, 523Nm, Smd; Led Colour Broadcom
57AC2182
Chip Led, Green, 112.5Mcd, 523Nm, Smd; Led Colour Broadcom 57AC2182
CHIP LED, GREEN, 112.5MCD, 523NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:523nm; Luminous Intensity:112.5mcd; Viewing Angle:140°; Lens Shape:Rectangular;Ro HS Compliant: Yes

CHIP LED, GREEN, 112.5MCD, 523NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:523nm; Luminous Intensity:112.5mcd; Viewing Angle:140°; Lens Shape:Rectangular;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMQ-C230TR-ND HSMQ-C230 57AC2182
Product Name LED Indication - Discrete Standard LEDs - SMD Chip Led, Green, 112.5Mcd, 523Nm, Smd; Led Colour Broadcom
LED Package: 0402 (1005 Metric)
LED Type Green Green
Peak Wavelength 517 nm (5170 Å) 523 nm (5230 Å)
Viewing Angle 140 degrees 140 degrees
Forward Voltage 3.4 volts 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details