Broadcom Inc. Led, Red/grn, 10Mcd/15Mcd, 621Nm/572Nm; Led Color Broadcom HSMF-C165.

Description
LED, RED/GRN, 10MCD/15MCD, 621NM/572NM; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.6mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 10mcd, G 15mcd RoHS Compliant: Yes
Datasheet
Description
LED, RED/GRN, 10MCD/15MCD, 621NM/572NM; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.6mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 10mcd, G 15mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/grn, 10Mcd/15Mcd, 621Nm/572Nm; Led Color Broadcom - 92K0425 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn, 10Mcd/15Mcd, 621Nm/572Nm; Led Color Broadcom
92K0425
Led, Red/grn, 10Mcd/15Mcd, 621Nm/572Nm; Led Color Broadcom 92K0425
LED, RED/GRN, 10MCD/15MCD, 621NM/572NM; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.6mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 10mcd, G 15mcd RoHS Compliant: Yes

LED, RED/GRN, 10MCD/15MCD, 621NM/572NM; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.6mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 10mcd, G 15mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0425
Product Name Led, Red/grn, 10Mcd/15Mcd, 621Nm/572Nm; Led Color Broadcom
LED Package: 0.8mm x 1.6mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details