Broadcom Inc. Surface Mount ChipLEDs HSMY-C110

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount ChipLEDs - HSMY-C110 - Broadcom Inc.
San Jose, CA, USA
Surface Mount ChipLEDs
HSMY-C110
Surface Mount ChipLEDs HSMY-C110
This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x 1.0 x 1.5 mm. This part is ideal for LCD backlighting and sidelighting applications. This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1451-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1451-2-ND
LED Indication - Discrete 516-1451-2-ND
Yellow 586nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 586nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1451-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1451-1-ND
LED Indication - Discrete 516-1451-1-ND
Yellow 586nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 586nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1451-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1451-6-ND
LED Indication - Discrete 516-1451-6-ND
Yellow 586nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Yellow 586nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMY-C110
115740-HSMY-C110
LED Indication - Discrete - HSMY-C110 115740-HSMY-C110
Manufacturer: Broadcom Limited Win Source Part Number: 115740-HSMY-C110 Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 586nm Wavelength - Peak: 589nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 115740-HSMY-C110
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 586nm
Wavelength - Peak: 589nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Smd, Yellow; Led Colour Broadcom - 18J5096 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Yellow; Led Colour Broadcom
18J5096
Led, Smd, Yellow; Led Colour Broadcom 18J5096
LED, SMD, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:586nm; Luminous Intensity:8mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; Automotive RoHS Compliant: Yes

LED, SMD, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:586nm; Luminous Intensity:8mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMY-C110
Standard LEDs - SMD HSMY-C110
Standard LEDs - SMD Yellow Non-diffused 586nm 10mcd

Standard LEDs - SMD Yellow Non-diffused 586nm 10mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMY-C110 516-1451-2-ND 115740-HSMY-C110 18J5096 HSMY-C110
Product Name Surface Mount ChipLEDs LED Indication - Discrete LED Indication - Discrete - HSMY-C110 Led, Smd, Yellow; Led Colour Broadcom Standard LEDs - SMD
LED Package: Extremely Low Profile 2-SMD, No Lead
LED Type Yellow Yellow Yellow; Yellow Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å) 586 nm (5860 Å) 586 nm (5860 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Optical Power Output 65 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers