Broadcom Inc. LED Indication - Discrete HSMF-C15A

Description
Amber, Red 592nm Amber, 632nm Red LED Indication - Discrete 1.9V Amber, 2V Red 4-SMD, No Lead
Request a Quote Datasheet
Description
Amber, Red 592nm Amber, 632nm Red LED Indication - Discrete 1.9V Amber, 2V Red 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3989-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3989-2-ND
LED Indication - Discrete 516-3989-2-ND
Amber, Red 592nm Amber, 632nm Red LED Indication - Discrete 1.9V Amber, 2V Red 4-SMD, No Lead

Amber, Red 592nm Amber, 632nm Red LED Indication - Discrete 1.9V Amber, 2V Red 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C15A
Standard LEDs - SMD HSMF-C15A
Standard LEDs - SMD Chip Red/Amber BiColor

Standard LEDs - SMD Chip Red/Amber BiColor

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3989-2-ND HSMF-C15A
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, No Lead
LED Type Red; Amber
Peak Wavelength 595 to 644 nm (5950 to 6440 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14UT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers