Broadcom Inc. Surface Mount LED Indicator HSMV-A100-T00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMV-A100-T00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMV-A100-T00J1
Surface Mount LED Indicator HSMV-A100-T00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-HSMV-A100-T00J1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMV-A100-T00J1DKR-ND
LED Indication - Discrete 516-HSMV-A100-T00J1DKR-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMV-A100-T00J1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMV-A100-T00J1TR-ND
LED Indication - Discrete 516-HSMV-A100-T00J1TR-ND
Red 617nm LED Indication - Discrete 2.2V 2-PLCC

Red 617nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMV-A100-T00J1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMV-A100-T00J1CT-ND
LED Indication - Discrete 516-HSMV-A100-T00J1CT-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMV-A100-T00J1
Standard LEDs - SMD HSMV-A100-T00J1
Standard LEDs - SMD AlInGaP2 Red Orange 2 Red Org

Standard LEDs - SMD AlInGaP2 Red Orange 2 Red Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMV-A100-T00J1 516-HSMV-A100-T00J1DKR-ND HSMV-A100-T00J1
Product Name Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC
LED Type Orange Red
Peak Wavelength 623 nm (6230 Å) 623 nm (6230 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers