Broadcom Inc. LED Indication - Discrete HSMB-C170

Description
Blue 466nm LED Indication - Discrete 3.8V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.8V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1438-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1438-2-ND
LED Indication - Discrete 516-1438-2-ND
Blue 466nm LED Indication - Discrete 3.8V 0805 (2012 Metric)

Blue 466nm LED Indication - Discrete 3.8V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMB-C170
1043989-HSMB-C170
LED Indication - Discrete - HSMB-C170 1043989-HSMB-C170
Manufacturer: Broadcom Limited Win Source Part Number: 1043989-HSMB-C170 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1043989-HSMB-C170
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.8V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 466nm
Wavelength - Peak: 428nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1438-2-ND 1043989-HSMB-C170
Product Name LED Indication - Discrete LED Indication - Discrete - HSMB-C170
LED Package: 0805 (2012 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 428 nm (4280 Å) 466 nm (4660 Å)
Viewing Angle 170 degrees 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers