Broadcom Inc. Led, Smd, Yellow; Led Colour Broadcom HSMY-C150.

Description
LED, SMD, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet
Description
LED, SMD, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Smd, Yellow; Led Colour Broadcom - 92K0459 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Yellow; Led Colour Broadcom
92K0459
Led, Smd, Yellow; Led Colour Broadcom 92K0459
LED, SMD, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, SMD, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1.6mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:8mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0459
Product Name Led, Smd, Yellow; Led Colour Broadcom
LED Type Yellow
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 170 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details