Broadcom Inc. Low Profile ChipLED HSML-C197

Description
The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C197 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C197 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSML-C197 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSML-C197
Low Profile ChipLED HSML-C197
The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C197 is also suitable for use in application whereby low height is required The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C197 is also suitable for use in application whereby low height is required
The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-3155-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3155-2-ND
LED Indication - Discrete 516-3155-2-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3155-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3155-1-ND
LED Indication - Discrete 516-3155-1-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3155-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3155-6-ND
LED Indication - Discrete 516-3155-6-ND
Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C197
Standard LEDs - SMD HSML-C197
Standard LEDs - SMD AlInGaP Orange Org

Standard LEDs - SMD AlInGaP Orange Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-C197 516-3155-2-ND HSML-C197
Product Name Low Profile ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.4mm 0603 (1608 Metric)
LED Type Orange Orange
Peak Wavelength 609 nm (6090 Å) 609 nm (6090 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
2 suppliers